Monolithic Power Systems, Inc. Power Over Ethernet (PoE) Controllers MP8004GQW-P

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (4x6)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (4x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 1589-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
1589-1217-2-ND
Power Over Ethernet (PoE) Controllers 1589-1217-2-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (4x6)

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (4x6)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8004GQW-P - MP8004GQW-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8004GQW-P
MP8004GQW-P
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8004GQW-P MP8004GQW-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079161-MP8004GQW-P Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-QFN (4x6) Maximum Power Dissipation: 13W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079161-MP8004GQW-P
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-QFN (4x6)
Maximum Power Dissipation: 13W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 160μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8004GQW-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8004GQW-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8004GQW-P
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) - 54AH3501 - Newark, An Avnet Company
Chicago, IL, United States
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps)
54AH3501
Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) 54AH3501
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:1A; UVLO:31.5V; Controller IC Case Style:QFN-EP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes

POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:1A; UVLO:31.5V; Controller IC Case Style:QFN-EP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - MP8004GQW-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
MP8004GQW-P
PMIC - Power Over Ethernet (PoE) Controllers MP8004GQW-P
IC POE CNTRL 1 CHANNEL 20QFN

IC POE CNTRL 1 CHANNEL 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 1589-1217-2-ND MP8004GQW-P MP8004GQW-P 54AH3501 MP8004GQW-P
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8004GQW-P Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453A-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - PD39210C-011019-TR - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details