Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers MP8003AGQ-Z

Description
Win Source Part Number: 964999-MP8003AGQ-Z Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 25.5 W Current - Supply: 840mA Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1725-6,MP8003AG Q-Z-ND,1589-1725-2,1 589-1725-1 Base Product Number: MP8003
Request a Quote Datasheet
Description
Win Source Part Number: 964999-MP8003AGQ-Z Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 25.5 W Current - Supply: 840mA Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1725-6,MP8003AG Q-Z-ND,1589-1725-2,1 589-1725-1 Base Product Number: MP8003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 964999-MP8003AGQ-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
964999-MP8003AGQ-Z
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 964999-MP8003AGQ-Z
Win Source Part Number: 964999-MP8003AGQ-Z Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Power - Max: 25.5 W Current - Supply: 840mA Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 0V ~ 57V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1725-6,MP8003AG Q-Z-ND,1589-1725-2,1 589-1725-1 Base Product Number: MP8003

Win Source Part Number: 964999-MP8003AGQ-Z
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 25.5 W
Current - Supply: 840mA
Internal Switch(s): No
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 0V ~ 57V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1725-6,MP8003AGQ-Z-ND,1589-1725-2,1589-1725-1
Base Product Number: MP8003

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - MP8003AGQ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
MP8003AGQ-Z
Power Over Ethernet (PoE) Controllers MP8003AGQ-Z
Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 10-QFN (3x3)

Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 10-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 964999-MP8003AGQ-Z MP8003AGQ-Z
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details