Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 10-QFN (3x3)
Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 10-QFN (3x3)
Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 10-QFN (3x3)
IC POE CNTRL 802.3AF/AT 10QFN
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:-; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:10Pins; No. of Channels:1Channels RoHS Compliant: Yes
IC POE CNTRL 802.3AF/AT 10QFN
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 1589-MP8003AGQ-PCT-ND | MP8003AGQ-P | 54AH3500 | MP8003AGQ-P |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Poe Controller, -40 To 125Deg C; Poe Standard Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at | RoHS |