Monolithic Power Systems, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z MP8001ADS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885667-MP8001ADS-LF- Z Series: * Features: Power Over Ethernet Controller Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP8001 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885667-MP8001ADS-LF- Z Series: * Features: Power Over Ethernet Controller Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP8001 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z - MP8001ADS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z
MP8001ADS-LF-Z
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z MP8001ADS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885667-MP8001ADS-LF- Z Series: * Features: Power Over Ethernet Controller Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP8001 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885667-MP8001ADS-LF-Z
Series: *
Features: Power Over Ethernet Controller Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MP8001
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
MP8001ADS-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers MP8001ADS-LF-Z
IC IEEE 802.3

IC IEEE 802.3

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
MP8001ADS-LF-Z
PMIC - Power Over Ethernet (PoE) Controllers MP8001ADS-LF-Z
IC IEEE 802.3

IC IEEE 802.3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number MP8001ADS-LF-Z MP8001ADS-LF-Z MP8001ADS-LF-Z
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - MP8001ADS-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1385-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details