Win Source Part Number: 1260607-MP7782DF-LF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 50W x 1 @ 6Ohm
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOPF-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Monolithic Power Systems Inc.
Audio Amplifiers 50W, Class-D Mono Bridged Audio Amp
Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP
IC AMP CLASS D MONO 50W 20TSSOPF
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1260607-MP7782DF-LF | MP7782DF-LF | MP7782DF-LF | MP7782DF-LF |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 50 watts | 50 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |