Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers MP7770GF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1319571-MP7770GF Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Audio Amplifiers Packaging: Tube Type: Class D Features: Depop, Short-Circuit and Thermal Protection Standard Package: 50 Mounting: Surface Mount Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 108W x 1 @ 6Ohm; 41W x 2 @ 4Ohm Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 1589-1428 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1319571-MP7770GF Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Audio Amplifiers Packaging: Tube Type: Class D Features: Depop, Short-Circuit and Thermal Protection Standard Package: 50 Mounting: Surface Mount Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 108W x 1 @ 6Ohm; 41W x 2 @ 4Ohm Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 1589-1428 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers - 1319571-MP7770GF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
1319571-MP7770GF
Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers 1319571-MP7770GF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1319571-MP7770GF Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Audio Amplifiers Packaging: Tube Type: Class D Features: Depop, Short-Circuit and Thermal Protection Standard Package: 50 Mounting: Surface Mount Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 108W x 1 @ 6Ohm; 41W x 2 @ 4Ohm Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 1589-1428 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1319571-MP7770GF
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Packaging: Tube
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Standard Package: 50
Mounting: Surface Mount
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 108W x 1 @ 6Ohm; 41W x 2 @ 4Ohm
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 1589-1428
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MP7770GF
Integrated Circuits (ICs) - Linear - Amplifiers MP7770GF
IC AMP D MONO/STER 108W 28TSSOP

IC AMP D MONO/STER 108W 28TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
MP7770GF
Audio Amplifiers MP7770GF
Audio Amplifiers 2 x 45W Sngl-End Class-D Aud Amp

Audio Amplifiers 2 x 45W Sngl-End Class-D Aud Amp

Buy Now Datasheet
Audio Amplifiers - MP7770GF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
MP7770GF
Audio Amplifiers MP7770GF
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-TSSOP-EP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number 1319571-MP7770GF MP7770GF MP7770GF MP7770GF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Output Power 108 watts 108 watts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.6250 milliamps
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers