Win Source Part Number: 1005281-MP7758GF-P
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm
Voltage - Supply: 5V ~ 18V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP7758GF-PCT,15
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
18V, 2 X 15W STEREO BTL, FIXED-F
AUDIO POWER AMP, D, -40 TO 125DEG C; Output Power:15W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:5V to 18V; Amplifier Case Style:TSSOP-EP; No. of Pins:28Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
18V, 2 X 15W STEREO BTL, FIXED-F
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1005281-MP7758GF-P | MP7758GF-P | MP7758GF-P | 73AJ8934 | MP7758GF-P |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 125Deg C; Output Power Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | |
| Output Power | 20 watts | 20 watts | 20 watts | 15 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D | Class D |