Win Source Part Number: 1212343-MP7752GF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Short-Circuit Protection
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8Ohm
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1427
Base Product Number: MP7752
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
IC AMP CLASS D STER 15W 28TSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp
IC AMP CLASS D STER 15W 28TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1212343-MP7752GF | 1589-1427-ND | MP7752GF | MP7752GF | MP7752GF | MP7752GF |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts |