Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800748-MP7752GF-Z
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 28-TSSOP-EP
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Max Output Power x Channels at Load: 15W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp
Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp
IC AMP CLASS D STER 15W 28TSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
IC AMP CLASS D STER 15W 28TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 800748-MP7752GF-Z | 1589-1723-2-ND | 541-MP7752GF-Z | MP7752GF-Z | MP7752GF-Z | MP7752GF-Z | MP7752GF-Z |
| Product Name | Linear - Linear - Amplifiers - Audio - MP7752GF-Z | Audio Amplifiers | Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | 15 watts |