IC AUDIO AMP D 28-TSSOP-EP
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
5-18VDD, 2X15W FIXED FREQUENCY D
Audio Amplifiers 5-18Vdd, 2x15W Fixed Frequency Dual BTL Class-D Audio Amplifier
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1589-MP7752GF-PTR-ND | MP7752GF-P | MP7752GF-P | MP7752GF-P |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | |
| Output Power | 15 watts | 15 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D |