Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802584-MP7751GF-Z
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Max Output Power x Channels at Load: 36W x 2 at 8Ohm
IC AMP CLASS D STER 36W 28TSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Audio Amplifiers 26V 2x20W Stereo BTL Class D Audio Amp
IC AMP CLASS D STER 36W 28TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1589-1722-2-ND | 802584-MP7751GF-Z | MP7751GF-Z | MP7751GF-Z | MP7751GF-Z | MP7751GF-Z |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - MP7751GF-Z | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 36 watts | 36 watts | 36 watts | 36 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D | Class D |