2x30W Stereo Single Ended  Or 60W
2x30W Stereo Single Ended  Or 60W
IC AUDIO AMP D 28-TSSOP-EP
2X30W STEREO SINGLE ENDED OR 1X6
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-TSSOP-EP
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 337316 | 1589-MP7748SGF-PTR-ND | MP7748SGF-P | MP7748SGF-P |
| Product Name | Audio Amplifier ICs | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards | RoHS | |||
| Package Type | SSOP; SOP; TSSOP; TSSOP-28 EP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Operating Range | Audio Amplifier | |||
| Supply Voltage (VS) | 9.5 to 36 volts | 36 to 9.5 volts | 9.5 to 36 volts | |
| Output Power | 60 watts | 60 watts |