Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
IC AMP CLASS D STER 50W 28TSSOP
Audio Amplifiers 20W Stereo Class D Audio Amplifier
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP7748DF-LF | MP7748DF-LF | MP7748DF-LF |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 9.5 to 36 volts | 36 to 9.5 volts | |
| Output Power | 50 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |