Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239218-MP7748DF-LF-Z
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Family Name: MP7748
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 9.5 V to 36 V
Alternative Parts (Cross-Reference): TDA7492PE; TDA7492PETR;
Introduction Date: January 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP
IC AMP CLASS D STER 50W 28TSSOP
IC AMP CLASS D STER 50W 28TSSOP
Audio Amplifiers 20W Stereo Class D Audio Amplifier
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP7748DF-LF-Z-ND | 239218-MP7748DF-LF-Z | MP7748DF-LF-Z | MP7748DF-LF-Z | MP7748DF-LF-Z | MP7748DF-LF-Z |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - MP7748DF-LF-Z | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 9.5 to 36 volts | 9.5 to 36 volts | 9.5 to 36 volts | 36 to 9.5 volts | ||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |