IC AUDIO AMP D 28-TSSOP-EP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-TSSOP-EP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1589-MP7748DF-LF-PTR-ND | MP7748DF-LF-P |
| Product Name | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9.5 to 36 volts | 9.5 to 36 volts |
| Output Power | 20 watts | 20 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |