Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
Audio Amplifiers 20W Class D Mono Single Ended Amp
Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
IC AMP CLASS D MONO 20W 10QFN
IC AMP CLASS D MONO 20W 10QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | MP7747DQ-LF-Z-ND | MP7747DQ-LF-Z | MP7747DQ-LF-Z | MP7747DQ-LF-Z | MP7747DQ-LF-Z |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 9.5 to 36 volts | 9.5 to 36 volts | 36 to 9.5 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D |