Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
Audio Amplifiers 20W Class D Mono Single Ended Amp
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:19.3W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:9.5V to 36V; Amplifier Case Style:QFN-EP; No. of Pins:10Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
IC AMP CLASS D MONO 20W 10QFN
IC AMP CLASS D MONO 20W 10QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | MP7747DQ-LF-P-ND | MP7747DQ-LF-P | MP7747DQ-LF-P | 54AH3499 | MP7747DQ-LF-P | MP7747DQ-LF-P |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C; Output Power Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 9.5 to 36 volts | 9.5 to 36 volts | 9.5 to 36 volts | 36 to 9.5 volts | ||
| Output Power | 20 watts | 20 watts | 19.3 watts | 20 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D | Class D |