IC AUDIO AMP D 20-TSSOPF-EP
Audio Amplifiers 2x19W Class-D Single Ended Stereo Amp
2X19W CLASS-D SINGLE ENDED STERE
Amplifier IC 2-Channel (Stereo) Class D 20-TSSOPF-EP
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1589-MP7745DF-LF-PTR-ND | MP7745DF-LF-P | MP7745DF-LF-P | MP7745DF-LF-P |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9.5 to 26 volts | 26 to 9.5 volts | 9.5 to 26 volts | |
| Output Power | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |