IC AUDIO AMP D 20-TSSOP-EP
NRFND: FOR NEW DESIGNS, RECOMMEN
Amplifier IC 2-Channel (Stereo) Class D 20-TSSOP-EP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1589-MP7742DF-LF-PTR-ND | MP7742DF-LF-P | MP7742DF-LF-P |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9.5 to 28 volts | 28 to 9.5 volts | 9.5 to 28 volts |
| Output Power | 15 watts | 15 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |