Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
IC AMP CLASS D MONO 10W 10QFN
Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
Audio Amplifiers 10W Class D Mono Single Ended Amp
IC AMP CLASS D MONO 10W 10QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP7741DQ-LF-P-ND | MP7741DQ-LF-P | MP7741DQ-LF-P | MP7741DQ-LF-P | MP7741DQ-LF-P |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 9.5 to 36 volts | 9.5 to 36 volts | 36 to 9.5 volts | ||
| Output Power | 10 watts | 10 watts | 10 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D |