Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024248-MP7731DF-LF-Z
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 30W x 1 @ 4 Ohm
Family Name: MP7731
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOPF
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Alternative Parts (Cross-Reference): MAX9703ETJ; MAX9713ETJ+T; MAX9713ETJ; MAX9703ETJ-T; MAX9703ETJ+T; TPA3111D1QPWPRQ1; TPA3001D1PWPG4;
Introduction Date: September 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Audio Amplifiers 5W-30W, Class-D Mono Bridged Audio Amp
IC AMP CLASS D MONO 30W 20TSSOPF
IC AMP CLASS D MONO 30W 20TSSOPF
Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP
IC AMP CLASS D MONO 30W 20TSSOPF
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 024248-MP7731DF-LF-Z | MP7731DF-LF-Z | MP7731DF-LF-Z | MP7731DF-LF-Z | MP7731DF-LF-Z | MP7731DF-LF-Z |
| Product Name | Linear - Linear - Amplifiers - Audio - MP7731DF-LF-Z | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Output Power | 30 watts | 30 watts | 30 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |