Amplifier IC 2-Channel (Stereo) Class D 20-TSSOPF-EP
IC AMP CLASS D STEREO 20TSSOP
IC AMP CLASS D STEREO 20TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | MP7721DF-LF-Z | MP7721DF-LF-Z | MP7721DF-LF-Z |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 9.5 to 24 volts | 24 to 9.5 volts | |
| Output Power | 10 watts | 10 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |