Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927802-MP7720DP-LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MP7720
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Audio Amplifiers 20W, Class-D Mono Single-End Audio Amp
IC AMP CLASS D MONO 20W 8DIP
Amplifier IC 1-Channel (Mono) Class D 8-PDIP
IC AMP CLASS D MONO 20W 8DIP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 927802-MP7720DP-LF | MP7720DP-LF | MP7720DP-LF | MP7720DP-LF | MP7720DP-LF |
| Product Name | Linear - Linear - Amplifiers - Audio - MP7720DP-LF | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | |||
| Package Type | DIP; PDIP; 8-PDIP | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 24 to 9.5 volts | 9.5 to 24 volts |