Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6960GS-Z MP6960GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789202-MP6960GS-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789202-MP6960GS-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6960GS-Z - 789202-MP6960GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6960GS-Z
789202-MP6960GS-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6960GS-Z 789202-MP6960GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789202-MP6960GS-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789202-MP6960GS-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD
Operating Supply Voltage: 8 V ~ 24 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6960GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6960GS-Z
Power Supply Controllers, Monitors MP6960GS-Z
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 789202-MP6960GS-Z MP6960GS-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6960GS-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details