Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6924GS-Z MP6924GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 844020-MP6924GS-Z Features: Power Supply Controller Package: Reel - TR Family Name: MP6924 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1720-1, 1589-1720-2, MP6924GS-Z-ND, 1589-1720-6
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 844020-MP6924GS-Z Features: Power Supply Controller Package: Reel - TR Family Name: MP6924 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1720-1, 1589-1720-2, MP6924GS-Z-ND, 1589-1720-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6924GS-Z - 844020-MP6924GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6924GS-Z
844020-MP6924GS-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6924GS-Z 844020-MP6924GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 844020-MP6924GS-Z Features: Power Supply Controller Package: Reel - TR Family Name: MP6924 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1720-1, 1589-1720-2, MP6924GS-Z-ND, 1589-1720-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 844020-MP6924GS-Z
Features: Power Supply Controller
Package: Reel - TR
Family Name: MP6924
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1720-1, 1589-1720-2, MP6924GS-Z-ND, 1589-1720-6

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6924GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6924GS-Z
Power Supply Controllers, Monitors MP6924GS-Z
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 844020-MP6924GS-Z MP6924GS-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6924GS-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details