The MP6924GS-P is a dual, fast turn-off intelligent rectifier designed for synchronous rectification in LLC resonant converters. It drives two N-channel MOSFETs, regulating their forward voltage drop to 45mV, and features a fast turn-off capability that supports both continuous conduction mode (CCM) and discontinuous conduction mode (DCM). The device includes a light-load function that latches off the gate driver under light-load conditions, limiting the current to 175OºA. This power supply controller operates within a wide voltage range of 4.2V to 35V and has a total delay of 35ns for fast turn-off. It is compatible with standard and logic level MOSFETs and is designed to improve efficiency and EMI performance. The MP6924GS-P is suitable for applications such as AC/DC adapters, PC power supplies, and isolated DC/DC power converters. It comes in a compact SOIC-8 package and requires minimal external components for operation.
Power Supply Controller Flyback, Forward Converters, LLC 8-SOIC
HIGH EFFICIENT, DUAL FAST TURN-O
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MP6924GS-P | MP6924GS-P |
| Product Name | Power Supply Controllers, Monitors | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) |