Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6924AGS-Z MP6924AGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885659-MP6924AGS-Z Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP6924 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885659-MP6924AGS-Z Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP6924 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6924AGS-Z - 885659-MP6924AGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6924AGS-Z
885659-MP6924AGS-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6924AGS-Z 885659-MP6924AGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885659-MP6924AGS-Z Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP6924 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885659-MP6924AGS-Z
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP6924
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Power Supply Controllers, Monitors - MP6924AGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6924AGS-Z
Power Supply Controllers, Monitors MP6924AGS-Z
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 885659-MP6924AGS-Z MP6924AGS-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6924AGS-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products