Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors MP6923GS-Z

Description
Win Source Part Number: 992716-MP6923GS-Z Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 27 mA Voltage - Supply: 8V ~ 24V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP6923
Request a Quote
Description
Win Source Part Number: 992716-MP6923GS-Z Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 27 mA Voltage - Supply: 8V ~ 24V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP6923
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 992716-MP6923GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
992716-MP6923GS-Z
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 992716-MP6923GS-Z
Win Source Part Number: 992716-MP6923GS-Z Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 27 mA Voltage - Supply: 8V ~ 24V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP6923

Win Source Part Number: 992716-MP6923GS-Z
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 27 mA
Voltage - Supply: 8V ~ 24V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP6923

Buy Now
Power Supply Controllers, Monitors - MP6923GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6923GS-Z
Power Supply Controllers, Monitors MP6923GS-Z
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 992716-MP6923GS-Z MP6923GS-Z
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details