Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DS-LF-Z MP6922DS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208702-MP6922DS-LF-Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 6mA
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208702-MP6922DS-LF-Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DS-LF-Z - 208702-MP6922DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DS-LF-Z
208702-MP6922DS-LF-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DS-LF-Z 208702-MP6922DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208702-MP6922DS-LF-Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 6mA

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208702-MP6922DS-LF-Z
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 6mA

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6922DS-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6922DS-LF-Z
Power Supply Controllers, Monitors MP6922DS-LF-Z
Power Supply Controller Secondary-Side Controller 14-SOIC

Power Supply Controller Secondary-Side Controller 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 208702-MP6922DS-LF-Z MP6922DS-LF-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DS-LF-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details