Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DN-LF-Z MP6922DN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715421-MP6922DN-LF-Z Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 8V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715421-MP6922DN-LF-Z Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 8V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DN-LF-Z - 715421-MP6922DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DN-LF-Z
715421-MP6922DN-LF-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DN-LF-Z 715421-MP6922DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715421-MP6922DN-LF-Z Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 8V ~ 24V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715421-MP6922DN-LF-Z
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 8V ~ 24V

Buy Now
Power Supply Controllers, Monitors - MP6922DN-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6922DN-LF-Z
Power Supply Controllers, Monitors MP6922DN-LF-Z
Power Supply Controller Secondary-Side Controller 8-SOICE

Power Supply Controller Secondary-Side Controller 8-SOICE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 715421-MP6922DN-LF-Z MP6922DN-LF-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6922DN-LF-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5455512 - RS Components, Ltd.
Specs
Type To-92
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details