Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS MP6922AGS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885656-MP6922AGS Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MP6922 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1936, MP6922AGS-ND
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885656-MP6922AGS Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MP6922 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1936, MP6922AGS-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP6922AGS is a dual, fast-turn-off intelligent rectifier designed for synchronous rectification in LLC resonant converters. It operates with both standard and logic-level MOSFETs and features a forward voltage drop regulation of approximately 30mV. The device includes a light-load function that limits quiescent current to below 600OºA and a reverse-current protection function for safe operation under high-frequency continuous-current conditions. This power supply controller supports continuous conduction mode (CCM), critical conduction mode (CrCM), and discontinuous conduction mode (DCM), making it versatile for various applications. It has a maximum switching frequency of 300kHz and operates within a voltage range of 8V to 24V. The MP6922AGS is available in a 14-SOIC package and is compliant with Energy Star's 0.5W standby requirements. It is also halogen-free and adheres to RoHS directives, ensuring environmental safety.

Datasheet Summary
Powered by GS/AI

The MP6922AGS is a dual, fast-turn-off intelligent rectifier designed for synchronous rectification in LLC resonant converters. It operates with both standard and logic-level MOSFETs and features a forward voltage drop regulation of approximately 30mV. The device includes a light-load function that limits quiescent current to below 600OºA and a reverse-current protection function for safe operation under high-frequency continuous-current conditions. This power supply controller supports continuous conduction mode (CCM), critical conduction mode (CrCM), and discontinuous conduction mode (DCM), making it versatile for various applications. It has a maximum switching frequency of 300kHz and operates within a voltage range of 8V to 24V. The MP6922AGS is available in a 14-SOIC package and is compliant with Energy Star's 0.5W standby requirements. It is also halogen-free and adheres to RoHS directives, ensuring environmental safety.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS - 885656-MP6922AGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS
885656-MP6922AGS
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS 885656-MP6922AGS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885656-MP6922AGS Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MP6922 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1936, MP6922AGS-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885656-MP6922AGS
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MP6922
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1936, MP6922AGS-ND

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6922AGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6922AGS
Power Supply Controllers, Monitors MP6922AGS
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 885656-MP6922AGS MP6922AGS
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details