Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS-Z MP6922AGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804993-MP6922AGS-Z Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 23mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804993-MP6922AGS-Z Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 23mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS-Z - 804993-MP6922AGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS-Z
804993-MP6922AGS-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS-Z 804993-MP6922AGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804993-MP6922AGS-Z Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 23mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 24V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804993-MP6922AGS-Z
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller, Synchronous Rectifier
Current - Supply: 23mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 24V

Buy Now
Power Supply Controllers, Monitors - MP6922AGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6922AGS-Z
Power Supply Controllers, Monitors MP6922AGS-Z
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 804993-MP6922AGS-Z MP6922AGS-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6922AGS-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details