Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6920DN-LF-Z MP6920DN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079152-MP6920DN-LF- Z Packaging: Reel - TR Applications: Active/Synchronous Rectification Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOICE Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079152-MP6920DN-LF- Z Packaging: Reel - TR Applications: Active/Synchronous Rectification Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOICE Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6920DN-LF-Z - 1079152-MP6920DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6920DN-LF-Z
1079152-MP6920DN-LF-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6920DN-LF-Z 1079152-MP6920DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079152-MP6920DN-LF- Z Packaging: Reel - TR Applications: Active/Synchronous Rectification Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOICE Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079152-MP6920DN-LF-Z
Packaging: Reel - TR
Applications: Active/Synchronous Rectification Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOICE
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6920DN-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
MP6920DN-LF-Z-ND
Power Supply Controllers, Monitors MP6920DN-LF-Z-ND
Power Supply Controller Active/Synchronous Rectification Controller 8-SOICE

Power Supply Controller Active/Synchronous Rectification Controller 8-SOICE

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6920DN-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Power Supply Controllers, Monitors
MP6920DN-LF-Z
Power Supply Controllers, Monitors MP6920DN-LF-Z
IC REG BUCK SYNC FLYBK

IC REG BUCK SYNC FLYBK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1079152-MP6920DN-LF-Z MP6920DN-LF-Z-ND MP6920DN-LF-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6920DN-LF-Z Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Package Type SOIC; Other; 8-SOICE SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data