Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719559-MP6907GJ-Z
Packaging: Reel
Mounting Style: SMD
Applications: Distributed, Industrial Power Systems
Supply Current: 8.5mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 35V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 719559-MP6907GJ-Z |
| Product Name | Electronic Surplus - MP6907GJ-Z |