Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors MP6907GJ-P

Description
Win Source Part Number: 959467-MP6907GJ-P Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 8.5 mA Voltage - Supply: 4.2V ~ 35V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1449-2,1589-144 9-1,1589-1449-6 Base Product Number: MP6907
Request a Quote Datasheet
Description
Win Source Part Number: 959467-MP6907GJ-P Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 8.5 mA Voltage - Supply: 4.2V ~ 35V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1449-2,1589-144 9-1,1589-1449-6 Base Product Number: MP6907
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 959467-MP6907GJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
959467-MP6907GJ-P
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 959467-MP6907GJ-P
Win Source Part Number: 959467-MP6907GJ-P Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 8.5 mA Voltage - Supply: 4.2V ~ 35V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1449-2,1589-144 9-1,1589-1449-6 Base Product Number: MP6907

Win Source Part Number: 959467-MP6907GJ-P
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 500
Mounting: SMD (SMT)
Current - Supply: 8.5 mA
Voltage - Supply: 4.2V ~ 35V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1449-2,1589-1449-1,1589-1449-6
Base Product Number: MP6907

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6907GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6907GJ-P
Power Supply Controllers, Monitors MP6907GJ-P
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier TSOT-23-6

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 959467-MP6907GJ-P MP6907GJ-P
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details