Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6906GS-Z MP6906GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927793-MP6906GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Flyback Power Supplies 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP6906 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927793-MP6906GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Flyback Power Supplies 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP6906 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6906GS-Z - 927793-MP6906GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6906GS-Z
927793-MP6906GS-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6906GS-Z 927793-MP6906GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927793-MP6906GS-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Flyback Power Supplies 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP6906 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927793-MP6906GS-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Power Supply Controller Flyback Power Supplies 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6906
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6906GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6906GS-Z
Power Supply Controllers, Monitors MP6906GS-Z
Power Supply Controller Flyback Power Supplies 8-SOIC

Power Supply Controller Flyback Power Supplies 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 927793-MP6906GS-Z MP6906GS-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6906GS-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products