Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF MP6901DS-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 121544-MP6901DS-LF Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 121544-MP6901DS-LF Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF - 121544-MP6901DS-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF
121544-MP6901DS-LF
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF 121544-MP6901DS-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 121544-MP6901DS-LF Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 121544-MP6901DS-LF
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 3mA

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6901DS-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6901DS-LF
Power Supply Controllers, Monitors MP6901DS-LF
Power Supply Controller Secondary-Side Controller 8-SOIC

Power Supply Controller Secondary-Side Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 121544-MP6901DS-LF MP6901DS-LF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details