Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF-Z MP6901DS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079147-MP6901DS-LF- Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079147-MP6901DS-LF- Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF-Z - 1079147-MP6901DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF-Z
1079147-MP6901DS-LF-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF-Z 1079147-MP6901DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079147-MP6901DS-LF- Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079147-MP6901DS-LF-Z
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6901DS-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6901DS-LF-Z
Power Supply Controllers, Monitors MP6901DS-LF-Z
Power Supply Controller Secondary-Side Controller 8-SOIC

Power Supply Controller Secondary-Side Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1079147-MP6901DS-LF-Z MP6901DS-LF-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DS-LF-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details