Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DJ-LF-Z MP6901DJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239147-MP6901DJ-LF-Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239147-MP6901DJ-LF-Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DJ-LF-Z - 239147-MP6901DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DJ-LF-Z
239147-MP6901DJ-LF-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DJ-LF-Z 239147-MP6901DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 239147-MP6901DJ-LF-Z Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 8 V to 24 V Operating Supply Current: 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239147-MP6901DJ-LF-Z
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 8 V to 24 V
Operating Supply Current: 3mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6901DJ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6901DJ-LF-Z
Power Supply Controllers, Monitors MP6901DJ-LF-Z
Power Supply Controller Secondary-Side Controller TSOT-23-5

Power Supply Controller Secondary-Side Controller TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 239147-MP6901DJ-LF-Z MP6901DJ-LF-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6901DJ-LF-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details