Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors MP6901DJ-LF-P

Description
Win Source Part Number: 964618-MP6901DJ-LF-P Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 3 mA Voltage - Supply: 8V ~ 24V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP6901DJ-LF-P-ND,158 9-MP6901DJ-LF-PCT,15 89-MP6901DJ-LF-PDKR, 1589-MP6901DJ-LF-PTR Base Product Number: MP6901 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 964618-MP6901DJ-LF-P Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 3 mA Voltage - Supply: 8V ~ 24V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP6901DJ-LF-P-ND,158 9-MP6901DJ-LF-PCT,15 89-MP6901DJ-LF-PDKR, 1589-MP6901DJ-LF-PTR Base Product Number: MP6901 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 964618-MP6901DJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
964618-MP6901DJ-LF-P
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 964618-MP6901DJ-LF-P
Win Source Part Number: 964618-MP6901DJ-LF-P Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller Standard Package: 500 Mounting: SMD (SMT) Current - Supply: 3 mA Voltage - Supply: 8V ~ 24V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP6901DJ-LF-P-ND,158 9-MP6901DJ-LF-PCT,15 89-MP6901DJ-LF-PDKR, 1589-MP6901DJ-LF-PTR Base Product Number: MP6901 Product Status: Not For New Designs

Win Source Part Number: 964618-MP6901DJ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller
Standard Package: 500
Mounting: SMD (SMT)
Current - Supply: 3 mA
Voltage - Supply: 8V ~ 24V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MP6901DJ-LF-P-ND,1589-MP6901DJ-LF-PCT,1589-MP6901DJ-LF-PDKR,1589-MP6901DJ-LF-PTR
Base Product Number: MP6901
Product Status: Not For New Designs

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6901DJ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6901DJ-LF-P
Power Supply Controllers, Monitors MP6901DJ-LF-P
Power Supply Controller Secondary-Side Controller TSOT-23-5

Power Supply Controller Secondary-Side Controller TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 964618-MP6901DJ-LF-P MP6901DJ-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details