Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers MP6650GJS-0000-P

Description
18V, 2A,SINGLE-PHASE, BLDC MOTOR
Datasheet
Description
18V, 2A,SINGLE-PHASE, BLDC MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - MP6650GJS-0000-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
MP6650GJS-0000-P
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers MP6650GJS-0000-P
18V, 2A,SINGLE-PHASE, BLDC MOTOR

18V, 2A,SINGLE-PHASE, BLDC MOTOR

Supplier's Site
Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps) - 81AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps)
81AH9116
Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps) 81AH9116
MOTOR DRIVER, -40 TO 125 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:3.3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:3.3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - MP6650GJS-0000-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MP6650GJS-0000-P
Motor Drivers, Controllers MP6650GJS-0000-P
Unipolar Motor Driver Power MOSFET PWM TSOT-23-6-SL

Unipolar Motor Driver Power MOSFET PWM TSOT-23-6-SL

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - MP6650GJS-0000-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MP6650GJS-0000-P
PMIC - Motor Drivers, Controllers MP6650GJS-0000-P
18V, 2A,SINGLE-PHASE, BLDC MOTOR

18V, 2A,SINGLE-PHASE, BLDC MOTOR

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number MP6650GJS-0000-P 81AH9116 MP6650GJS-0000-P MP6650GJS-0000-P
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps) Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Continuous Current 2 amps 2 amps
Motor / System DC Brushless; DC Brushless DC Brushless; Brushless DC (BLDC)
AC Input 3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details