The MP6650GJL-0000-P is a single-phase brushless DC motor driver designed for driving fan motors with an output current capability of up to 2A. It operates within a wide input voltage range of 3.3V to 18V and features integrated power MOSFETs with a total on-resistance of 740mΩ. The device includes an embedded Hall sensor for high sensitivity and offers configurable speed control through a PWM signal, allowing for adjustable speed curves. Key protection features include input line reverse voltage protection, rotor deadlock protection, thermal shutdown, and input over-voltage and under-voltage lockout with automatic recovery. The MP6650GJL also provides a rotational speed indicator signal and supports a PWM input frequency range from 2kHz to 100kHz, with a fixed output switching frequency of 26kHz. It is available in a compact TSOT23-6 package, making it suitable for applications such as CPU fans in personal computers or servers.
18V, 2A,SINGLE-PHASE, BLDC MOTOR
Unipolar Motor Driver Power MOSFET PWM TSOT-23-6-L
18V, 2A,SINGLE-PHASE, BLDC MOTOR
MOTOR DRIVER, -40 TO 125 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:3.3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6650GJL-0000-P | MP6650GJL-0000-P | MP6650GJL-0000-P | 81AH9114 |
| Product Name | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps) |
| Peak Current | 2 amps | |||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| Communication | PWM | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |