Bipolar Motor Driver NMOS On/Off 19-QFN (3x3)
Bipolar Motor Driver NMOS On/Off 19-QFN (3x3)
Bipolar Motor Driver NMOS On/Off 19-QFN (3x3)
5.4V TO 28V, 5A, H-BRIDGE MOTOR
5.4V TO 28V, 5A, H-BRIDGE MOTOR
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6619GQ-ZTR-ND | MP6619GQ-Z | MP6619GQ-Z | MP6619GQ-Z |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; 19-VFQFN | |||
| Communication | On/Off | On/Off | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |