Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (2)
Interface: On/Off
Technology: NMOS
Bipolar Motor Driver NMOS On/Off 19-QFN (3x3)
Bipolar Motor Driver NMOS On/Off 19-QFN (3x3)
5.4V to 28V 5A H-Bridge Motor Driver
5.4V to 28V 5A H-Bridge Motor Driver
5.4V TO 28V, 5A, H-BRIDGE MOTOR
Bipolar Motor Driver NMOS On/Off 19-QFN (3x3)
5.4V TO 28V, 5A, H-BRIDGE MOTOR
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:5A; Output Voltage:28V; Driver Case Style:QFN; No. of Pins:19Pins; Supply Voltage Min:5.4V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6619GQ-PCT-ND | 337304 | MP6619GQ-P | MP6619GQ-P | MP6619GQ-P | 68AJ1964 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver ICs | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Motor / System | DC Brushed | Stepper Motor | DC Brushed; Brushed DC | H-Bridge | |||
| Configuration | PCB Mount; 19-VFQFN | PCB Mount | |||||
| Communication | On/Off | On/Off | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| AC Input | 5 to 28 volts | 5 to 28 volts |