60V, 0.75A, 8-CHANNEL SERIAL INT
60V, 0.75A, 8-CHANNEL SERIAL INT
60V, 0.75A, 8-CHANNEL SERIAL INT
Unipolar Motor Driver Power MOSFET Serial 20-TSSOP-EP
60V, 0.75A, 8-CHANNEL SERIAL INT
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6606GF-PCT-ND | MP6606GF-P | MP6606GF-P |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||
| Communication | Serial | Serial | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 4 to 60 volts |