Bipolar Motor Driver Power MOSFET Logic 24-QFN (5x5)
Win Source Part Number: 1081189-MP6601GU-P
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: Printer
Standard Package: 500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 3.3V, 5V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Voltage - Supply: 4.5V ~ 35V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1999
Base Product Number: MP6601
STEPPER MOTOR DRIVER
STEPPER MOTOR DRIVER
Bipolar Motor Driver Power MOSFET Logic 24-QFN (5x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-1999-ND | 1081189-MP6601GU-P | MP6601GU-P | MP6601GU-P | MP6601GU-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | Logic | Logic | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |