Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6601GF-Z

Description
Win Source Part Number: 1353477-MP6601GF-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 28-TSSOP-EP Base Product Number: MP6601 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Printer REACH Status: REACH Unaffected ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 4.5V ~ 35V Output Configuration: Half Bridge (4) Current - Output: 2.5A Interface: Logic Voltage - Load: 3.3V, 5V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4, 1/8
Request a Quote Datasheet
Description
Win Source Part Number: 1353477-MP6601GF-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 28-TSSOP-EP Base Product Number: MP6601 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Printer REACH Status: REACH Unaffected ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 4.5V ~ 35V Output Configuration: Half Bridge (4) Current - Output: 2.5A Interface: Logic Voltage - Load: 3.3V, 5V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4, 1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1353477-MP6601GF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1353477-MP6601GF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1353477-MP6601GF-Z
Win Source Part Number: 1353477-MP6601GF-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 28-TSSOP-EP Base Product Number: MP6601 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Printer REACH Status: REACH Unaffected ECCN: EAR99 Function: Driver - Fully Integrated, Control and Power Stage Voltage - Supply: 4.5V ~ 35V Output Configuration: Half Bridge (4) Current - Output: 2.5A Interface: Logic Voltage - Load: 3.3V, 5V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4, 1/8

Win Source Part Number: 1353477-MP6601GF-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Base Product Number: MP6601
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Printer
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.5V ~ 35V
Output Configuration: Half Bridge (4)
Current - Output: 2.5A
Interface: Logic
Voltage - Load: 3.3V, 5V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8

Buy Now Datasheet
Motor Drivers, Controllers - 1589-2000-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1589-2000-2-ND
Motor Drivers, Controllers 1589-2000-2-ND
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP

Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - MP6601GF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MP6601GF-Z
PMIC - Motor Drivers, Controllers MP6601GF-Z
STEPPER MOTOR DRIVER

STEPPER MOTOR DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MP6601GF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MP6601GF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6601GF-Z
STEPPER MOTOR DRIVER

STEPPER MOTOR DRIVER

Supplier's Site
Motor Drivers, Controllers - MP6601GF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MP6601GF-Z
Motor Drivers, Controllers MP6601GF-Z
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP

Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1353477-MP6601GF-Z 1589-2000-2-ND MP6601GF-Z MP6601GF-Z MP6601GF-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
AC Input 4 to 35 volts 4 to 35 volts
DC Input 4 to 35 volts 4 to 35 volts
Continuous Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8835 1.5A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver w/ Dual Supplies (PWM or PH/EN Ctrl) - DRV8835DSSR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Motor Controllers - 2208457 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details
Analog SERVOPACKs - SGD7S-180A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details