Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (4x4)
Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (4x4)
Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (4x4)
Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (4x4)
35V, 1.5A STEPPER MOTOR DRIVER W
35V, 1.5A STEPPER MOTOR DRIVER W
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6600LGR-PCT-ND | MP6600LGR-P | MP6600LGR-P | MP6600LGR-P | 68AJ1963 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper | ||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 4 to 35 volts | 4 to 35 volts |