Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885652-MP6600GR-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6600
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1977-6, MP6600GR-Z-ND, 1589-1977-1, 1589-1977-2
Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
IC MTR DRVR BIPOLR 4.5-35V 24QFN
IC MTR DRVR BIPOLR 4.5-35V 24QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 885652-MP6600GR-Z | 1589-1977-1-ND | MP6600GR-Z | MP6600GR-Z | MP6600GR-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6600GR-Z | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | Logic | Logic |