Win Source Part Number: 972029-MP6550GG-Z
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (4)
Voltage - Load: 1.8V ~ 22V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.8V ~ 22V
Package / Case: 12-VFQFN
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP6550GG-ZDKR,1
Base Product Number: MP6550
Unipolar Motor Driver Power MOSFET PWM 12-QFN (2x2)
Unipolar Motor Driver Power MOSFET PWM 12-QFN (2x2)
Unipolar Motor Driver Power MOSFET PWM 12-QFN (2x2)
1.8V TO 22V, 2A, H-BRIDGE MOTOR
Unipolar Motor Driver Power MOSFET PWM 12-QFN (2x2)
1.8V TO 22V, 2A, H-BRIDGE MOTOR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 972029-MP6550GG-Z | 1589-MP6550GG-ZDKR-ND | MP6550GG-Z | MP6550GG-Z | MP6550GG-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 22 volts | 2 to 22 volts | |||
| DC Input | 2 to 22 volts | 2 to 22 volts | |||
| Continuous Current | 2 amps | 2 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |